Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646IMSE#PBF 783559-LTC3646IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783559-LTC3646IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; XC9267B75DER-G; ISL85410FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783559-LTC3646IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; XC9267B75DER-G; ISL85410FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646IMSE#PBF - 783559-LTC3646IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646IMSE#PBF
783559-LTC3646IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646IMSE#PBF 783559-LTC3646IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783559-LTC3646IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; XC9267B75DER-G; ISL85410FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783559-LTC3646IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3646
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 30V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; XC9267B75DER-G; ISL85410FRZ-T7A;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783559-LTC3646IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646IMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVIS8#TRPBF - 1058200-LT1373HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details