Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EMSE#TRPBF 783557-LTC3646EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783557-LTC3646EMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; ISL85410FRZ-T7A; ISL85418FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783557-LTC3646EMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; ISL85410FRZ-T7A; ISL85418FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EMSE#TRPBF - 783557-LTC3646EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EMSE#TRPBF
783557-LTC3646EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EMSE#TRPBF 783557-LTC3646EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783557-LTC3646EMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; ISL85410FRZ-T7A; ISL85418FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783557-LTC3646EMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3646
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 30V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; TPS54040QDGQRQ1; ISL85410FRZ-T7A; ISL85418FRZ-T7A;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783557-LTC3646EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EMSE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details