Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE-1#PBF 783555-LTC3646EDE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783555-LTC3646EDE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646-1 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 15V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): XC9267B75DER-G; ISL85415AIRZ; ISL85415AIRZT; ISL854102FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783555-LTC3646EDE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646-1 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 15V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): XC9267B75DER-G; ISL85415AIRZ; ISL85415AIRZT; ISL854102FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE-1#PBF - 783555-LTC3646EDE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE-1#PBF
783555-LTC3646EDE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE-1#PBF 783555-LTC3646EDE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783555-LTC3646EDE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646-1 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 15V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): XC9267B75DER-G; ISL85415AIRZ; ISL85415AIRZT; ISL854102FRZ-T7A; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783555-LTC3646EDE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3646-1
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Output Voltage MAX: 15V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): XC9267B75DER-G; ISL85415AIRZ; ISL85415AIRZT; ISL854102FRZ-T7A;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783555-LTC3646EDE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#TRPBF - 020567-LTC3407EDD-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details