Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE#PBF 783554-LTC3646EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783554-LTC3646EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS54040QDGQRQ1; ISL85415FRZ-T7A; ISL85415AIRZ; ISL85415AIRZT; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783554-LTC3646EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS54040QDGQRQ1; ISL85415FRZ-T7A; ISL85415AIRZ; ISL85415AIRZT; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE#PBF - 783554-LTC3646EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE#PBF
783554-LTC3646EDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE#PBF 783554-LTC3646EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783554-LTC3646EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3646 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 30V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS54040QDGQRQ1; ISL85415FRZ-T7A; ISL85415AIRZ; ISL85415AIRZT; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783554-LTC3646EDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3646
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Output Voltage MAX: 30V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): TPS54040QDGQRQ1; ISL85415FRZ-T7A; ISL85415AIRZ; ISL85415AIRZT;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783554-LTC3646EDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3646EDE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#TRPBF - 1057959-LT1173CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details