Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD-3.3#TRPBF 783545-LTC3642EDD-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783545-LTC3642EDD-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 50mA Family Name: LTC3642-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): AS7620B-BQFT-500; PSA60; STPRDC01TR; PSA60TR; Introduction Date: November 03, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783545-LTC3642EDD-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 50mA Family Name: LTC3642-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): AS7620B-BQFT-500; PSA60; STPRDC01TR; PSA60TR; Introduction Date: November 03, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD-3.3#TRPBF - 783545-LTC3642EDD-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD-3.3#TRPBF
783545-LTC3642EDD-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD-3.3#TRPBF 783545-LTC3642EDD-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783545-LTC3642EDD-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 50mA Family Name: LTC3642-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): AS7620B-BQFT-500; PSA60; STPRDC01TR; PSA60TR; Introduction Date: November 03, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783545-LTC3642EDD-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 50mA
Family Name: LTC3642-3.3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): AS7620B-BQFT-500; PSA60; STPRDC01TR; PSA60TR;
Introduction Date: November 03, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783545-LTC3642EDD-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD-3.3#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6#TRMPBF - 072561-LTC3405AES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8#PBF - 1058071-LT1241CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details