Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3639IMSE#PBF 783543-LTC3639IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783543-LTC3639IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3639 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 150V Input Voltage MIN: 4V Voltage Input MAX: 150V Alternative Parts (Cross-Reference): NJW4196GM1-J; NJW4196GM1-A; PSA60; PSA60TR; Introduction Date: April 15, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783543-LTC3639IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3639 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 150V Input Voltage MIN: 4V Voltage Input MAX: 150V Alternative Parts (Cross-Reference): NJW4196GM1-J; NJW4196GM1-A; PSA60; PSA60TR; Introduction Date: April 15, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3639IMSE#PBF - 783543-LTC3639IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3639IMSE#PBF
783543-LTC3639IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3639IMSE#PBF 783543-LTC3639IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783543-LTC3639IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3639 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 150V Input Voltage MIN: 4V Voltage Input MAX: 150V Alternative Parts (Cross-Reference): NJW4196GM1-J; NJW4196GM1-A; PSA60; PSA60TR; Introduction Date: April 15, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783543-LTC3639IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: LTC3639
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 150V
Input Voltage MIN: 4V
Voltage Input MAX: 150V
Alternative Parts (Cross-Reference): NJW4196GM1-J; NJW4196GM1-A; PSA60; PSA60TR;
Introduction Date: April 15, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783543-LTC3639IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3639IMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375HVIS8#TRPBF - 1058228-LT1375HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVCS#PBF - 1058235-LT1376HVCS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-12#TRPBF - 1057804-LT1110CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details