Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3637EDHC#PBF 783539-LTC3637EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783539-LTC3637EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3637 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 76V Input Voltage MIN: 4V Voltage Input MAX: 76V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; V62/06618-01XA; LM5008MMEP/NOPB; Introduction Date: December 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783539-LTC3637EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3637 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 76V Input Voltage MIN: 4V Voltage Input MAX: 76V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; V62/06618-01XA; LM5008MMEP/NOPB; Introduction Date: December 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3637EDHC#PBF - 783539-LTC3637EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3637EDHC#PBF
783539-LTC3637EDHC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3637EDHC#PBF 783539-LTC3637EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783539-LTC3637EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3637 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 76V Input Voltage MIN: 4V Voltage Input MAX: 76V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; V62/06618-01XA; LM5008MMEP/NOPB; Introduction Date: December 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783539-LTC3637EDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LTC3637
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 76V
Input Voltage MIN: 4V
Voltage Input MAX: 76V
Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; V62/06618-01XA; LM5008MMEP/NOPB;
Introduction Date: December 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783539-LTC3637EDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3637EDHC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details