Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EFE#PBF 783538-LTC3633EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783538-LTC3633EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Output Voltage MAX: 14.7V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3633IFE; LTC3633EFE; LTC3633IFE#TR; LTC3633EUFD#PBF; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783538-LTC3633EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Output Voltage MAX: 14.7V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3633IFE; LTC3633EFE; LTC3633IFE#TR; LTC3633EUFD#PBF; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EFE#PBF - 783538-LTC3633EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EFE#PBF
783538-LTC3633EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EFE#PBF 783538-LTC3633EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783538-LTC3633EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Output Voltage MAX: 14.7V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3633IFE; LTC3633EFE; LTC3633IFE#TR; LTC3633EUFD#PBF; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783538-LTC3633EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3633
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Output Voltage MAX: 14.7V
Input Voltage MIN: 3.6V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LTC3633IFE; LTC3633EFE; LTC3633IFE#TR; LTC3633EUFD#PBF;
Introduction Date: January 25, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783538-LTC3633EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3401EMS#TRPBF - 020565-LTC3401EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details