Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD#PBF 783537-LTC3633AIUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783537-LTC3633AIUFD# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 6V Input Voltage MIN: 3.6V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): NCP3155ADR2G; MAX16984SAGI/VY+T; NCP3155BDR2G; MAX16984RAGI/VY+T; Introduction Date: September 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783537-LTC3633AIUFD# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 6V Input Voltage MIN: 3.6V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): NCP3155ADR2G; MAX16984SAGI/VY+T; NCP3155BDR2G; MAX16984RAGI/VY+T; Introduction Date: September 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD#PBF - 783537-LTC3633AIUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD#PBF
783537-LTC3633AIUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD#PBF 783537-LTC3633AIUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783537-LTC3633AIUFD# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 6V Input Voltage MIN: 3.6V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): NCP3155ADR2G; MAX16984SAGI/VY+T; NCP3155BDR2G; MAX16984RAGI/VY+T; Introduction Date: September 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783537-LTC3633AIUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3633A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 6V
Input Voltage MIN: 3.6V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): NCP3155ADR2G; MAX16984SAGI/VY+T; NCP3155BDR2G; MAX16984RAGI/VY+T;
Introduction Date: September 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783537-LTC3633AIUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data