Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3632IMS8E#PBF 783536-LTC3632IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783536-LTC3632IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 20mA Family Name: LTC3632IMS8E#PBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 50V Input Voltage MIN: 4.5V Voltage Input MAX: 50V Alternative Parts (Cross-Reference): MAX17550ATB+; MAX17550AUB+; MAX17550AUB+T; MAX17681ATB+; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783536-LTC3632IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 20mA Family Name: LTC3632IMS8E#PBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 50V Input Voltage MIN: 4.5V Voltage Input MAX: 50V Alternative Parts (Cross-Reference): MAX17550ATB+; MAX17550AUB+; MAX17550AUB+T; MAX17681ATB+; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3632IMS8E#PBF - 783536-LTC3632IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3632IMS8E#PBF
783536-LTC3632IMS8E#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3632IMS8E#PBF 783536-LTC3632IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 783536-LTC3632IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 20mA Family Name: LTC3632IMS8E#PBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 50V Input Voltage MIN: 4.5V Voltage Input MAX: 50V Alternative Parts (Cross-Reference): MAX17550ATB+; MAX17550AUB+; MAX17550AUB+T; MAX17681ATB+; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783536-LTC3632IMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 20mA
Family Name: LTC3632IMS8E#PBF
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 50V
Input Voltage MIN: 4.5V
Voltage Input MAX: 50V
Alternative Parts (Cross-Reference): MAX17550ATB+; MAX17550AUB+; MAX17550AUB+T; MAX17681ATB+;
Introduction Date: May 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783536-LTC3632IMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3632IMS8E#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8#PBF - 1058071-LT1241CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details