Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IDD-5#TRPBF 783534-LTC3631IDD-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783534-LTC3631IDD-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3631-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): MAX17671FATB; MAX17671CATB+; MAX17671AATB+; MAX17671DATB+; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783534-LTC3631IDD-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3631-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): MAX17671FATB; MAX17671CATB+; MAX17671AATB+; MAX17671DATB+; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IDD-5#TRPBF - 783534-LTC3631IDD-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IDD-5#TRPBF
783534-LTC3631IDD-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IDD-5#TRPBF 783534-LTC3631IDD-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783534-LTC3631IDD-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3631-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): MAX17671FATB; MAX17671CATB+; MAX17671AATB+; MAX17671DATB+; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783534-LTC3631IDD-5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: LTC3631-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): MAX17671FATB; MAX17671CATB+; MAX17671AATB+; MAX17671DATB+;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783534-LTC3631IDD-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IDD-5#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data