Manufacturer: Linear Technology
Win Source Part Number: 783528-LTC3631EDD-5#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: LTC3631-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): MAX17671FATB; MAX17671CATB+; MAX17671AATB+; MAX17671DATB+;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783528-LTC3631EDD-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EDD-5#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |