Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EDHC#PBF 783523-LTC3630EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783523-LTC3630EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630E Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 65V Input Voltage MIN: 4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): MAX17501CATB+T; MAX17501CATB+; MAX17501HATB+T; TPS57060QDRCRQ1; Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783523-LTC3630EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630E Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 65V Input Voltage MIN: 4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): MAX17501CATB+T; MAX17501CATB+; MAX17501HATB+T; TPS57060QDRCRQ1; Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EDHC#PBF - 783523-LTC3630EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EDHC#PBF
783523-LTC3630EDHC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EDHC#PBF 783523-LTC3630EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783523-LTC3630EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630E Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 65V Input Voltage MIN: 4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): MAX17501CATB+T; MAX17501CATB+; MAX17501HATB+T; TPS57060QDRCRQ1; Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783523-LTC3630EDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3630E
Output Voltage: 0.8V (1.8V, 3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 65V
Input Voltage MIN: 4V
Voltage Input MAX: 65V
Alternative Parts (Cross-Reference): MAX17501CATB+T; MAX17501CATB+; MAX17501HATB+T; TPS57060QDRCRQ1;
Introduction Date: May 09, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783523-LTC3630EDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EDHC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data