Manufacturer: Linear Technology
Win Source Part Number: 783521-LTC3630AHMSE#
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3630A
Output Voltage: 0.8V (1.8V, 3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 76V
Input Voltage MIN: 4V
Voltage Input MAX: 76V
Alternative Parts (Cross-Reference): MAX17501CATB+T; MAX17501CATB+; PSA60; MAX17501DATB+T;
Introduction Date: May 29, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783521-LTC3630AHMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AHMSE#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable (Programmable) |
| Package Type | Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads |
| Special Features | Multiple Outputs; Synchronous Rectification |