Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3626EUDC#PBF 783520-LTC3626EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783520-LTC3626EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500KHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3626 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 19.4V Input Voltage MIN: 3.6V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; LX7104ISF; NCP3155ADR2G; Introduction Date: July 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783520-LTC3626EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500KHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3626 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 19.4V Input Voltage MIN: 3.6V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; LX7104ISF; NCP3155ADR2G; Introduction Date: July 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3626EUDC#PBF - 783520-LTC3626EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3626EUDC#PBF
783520-LTC3626EUDC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3626EUDC#PBF 783520-LTC3626EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783520-LTC3626EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500KHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3626 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 19.4V Input Voltage MIN: 3.6V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; LX7104ISF; NCP3155ADR2G; Introduction Date: July 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783520-LTC3626EUDC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500KHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3626
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Output Voltage MAX: 19.4V
Input Voltage MIN: 3.6V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; LX7104ISF; NCP3155ADR2G;
Introduction Date: July 02, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783520-LTC3626EUDC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3626EUDC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data