Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-25#PBF 783519-LTC3624IMSE-25#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783519-LTC3624IMSE-2 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624-2 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIMS50TRT; SC4517AIML50TRT; TPS62150ARGTR; TPS62153RGTT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783519-LTC3624IMSE-2 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624-2 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIMS50TRT; SC4517AIML50TRT; TPS62150ARGTR; TPS62153RGTT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-25#PBF - 783519-LTC3624IMSE-25#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-25#PBF
783519-LTC3624IMSE-25#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-25#PBF 783519-LTC3624IMSE-25#PBF
Manufacturer: Linear Technology Win Source Part Number: 783519-LTC3624IMSE-2 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624-2 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIMS50TRT; SC4517AIML50TRT; TPS62150ARGTR; TPS62153RGTT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783519-LTC3624IMSE-25#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LTC3624-2
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): SC4517AIMS50TRT; SC4517AIML50TRT; TPS62150ARGTR; TPS62153RGTT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783519-LTC3624IMSE-25#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-25#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details