Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-2#PBF 783518-LTC3624IMSE-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783518-LTC3624IMSE-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624-2 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 17V Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3607EMSE#PBF; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62130RGT_; TPS62140RGT; TPS62150RGTRF0; TPS62152TRGTRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783518-LTC3624IMSE-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624-2 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 17V Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3607EMSE#PBF; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62130RGT_; TPS62140RGT; TPS62150RGTRF0; TPS62152TRGTRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-2#PBF - 783518-LTC3624IMSE-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-2#PBF
783518-LTC3624IMSE-2#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-2#PBF 783518-LTC3624IMSE-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783518-LTC3624IMSE-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624-2 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 17V Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3607EMSE#PBF; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62130RGT_; TPS62140RGT; TPS62150RGTRF0; TPS62152TRGTRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783518-LTC3624IMSE-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LTC3624-2
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: 17V
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3607EMSE#PBF; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62130RGT_; TPS62140RGT; TPS62150RGTRF0; TPS62152TRGTRQ1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783518-LTC3624IMSE-2#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624IMSE-2#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8#TRPBF - 002789-LTC1474CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#TRPBF - 088081-LT1767EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details