Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EMSE-5#PBF 783517-LTC3624EMSE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783517-LTC3624EMSE-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIMS50TRT; TPS62112RSA; RAA230122GSB#HA0; SC4517AIML50TRT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783517-LTC3624EMSE-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIMS50TRT; TPS62112RSA; RAA230122GSB#HA0; SC4517AIML50TRT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EMSE-5#PBF - 783517-LTC3624EMSE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EMSE-5#PBF
783517-LTC3624EMSE-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EMSE-5#PBF 783517-LTC3624EMSE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783517-LTC3624EMSE-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIMS50TRT; TPS62112RSA; RAA230122GSB#HA0; SC4517AIML50TRT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783517-LTC3624EMSE-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LTC3624
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): SC4517AIMS50TRT; TPS62112RSA; RAA230122GSB#HA0; SC4517AIML50TRT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783517-LTC3624EMSE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EMSE-5#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details