Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-5#PBF 783515-LTC3624EDD-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783515-LTC3624EDD-5# PBF Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 5V Categories: Integrated Circuits (ICs) Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): RAA230132; RAA230132GSB; ZSPM4011BA1W15; SC4517AIMS50TRT ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783515-LTC3624EDD-5# PBF Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 5V Categories: Integrated Circuits (ICs) Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): RAA230132; RAA230132GSB; ZSPM4011BA1W15; SC4517AIMS50TRT ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-5#PBF - 783515-LTC3624EDD-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-5#PBF
783515-LTC3624EDD-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-5#PBF 783515-LTC3624EDD-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783515-LTC3624EDD-5# PBF Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 5V Categories: Integrated Circuits (ICs) Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): RAA230132; RAA230132GSB; ZSPM4011BA1W15; SC4517AIMS50TRT ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783515-LTC3624EDD-5#PBF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LTC3624
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): RAA230132; RAA230132GSB; ZSPM4011BA1W15; SC4517AIMS50TRT ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783515-LTC3624EDD-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-5#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details