Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3622EMSE#PBF 783510-LTC3622EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783510-LTC3622EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 17V Input Voltage MIN: 2.7V Voltage Input MAX: 17V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783510-LTC3622EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 17V Input Voltage MIN: 2.7V Voltage Input MAX: 17V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3622EMSE#PBF - 783510-LTC3622EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3622EMSE#PBF
783510-LTC3622EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3622EMSE#PBF 783510-LTC3622EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783510-LTC3622EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 17V Input Voltage MIN: 2.7V Voltage Input MAX: 17V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783510-LTC3622EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Output Voltage MAX: 17V
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783510-LTC3622EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3622EMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data