Manufacturer: Linear Technology
Win Source Part Number: 783508-LTC3621IMS8E#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3621
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 17V
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): AOZ1020AI; TS30111-M000QFNR-13;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783508-LTC3621IMS8E#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621IMS8E#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 volts |