Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621EMS8E-25#PBF 783506-LTC3621EMS8E-25#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783506-LTC3621EMS8E- 25#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3621 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; AP5101SG-13; LX7104ISF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783506-LTC3621EMS8E- 25#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3621 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; AP5101SG-13; LX7104ISF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621EMS8E-25#PBF - 783506-LTC3621EMS8E-25#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621EMS8E-25#PBF
783506-LTC3621EMS8E-25#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621EMS8E-25#PBF 783506-LTC3621EMS8E-25#PBF
Manufacturer: Linear Technology Win Source Part Number: 783506-LTC3621EMS8E- 25#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3621 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; AP5101SG-13; LX7104ISF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783506-LTC3621EMS8E-25#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3621
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): MP2351DK-LF-Z; MP2351DQ-LF-Z; AP5101SG-13; LX7104ISF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783506-LTC3621EMS8E-25#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621EMS8E-25#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#PBF - 020400-LT3479EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CN8-5#PBF - 1058234-LT1376CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details