Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IUF#TRPBF 783501-LTC3615IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783501-LTC3615IUF#TR PBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3615 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15022ATI+T; MAX15022ATI/V+; MAX15022ATI+; MAX15021ATI+; Introduction Date: April 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783501-LTC3615IUF#TR PBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3615 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15022ATI+T; MAX15022ATI/V+; MAX15022ATI+; MAX15021ATI+; Introduction Date: April 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IUF#TRPBF - 783501-LTC3615IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IUF#TRPBF
783501-LTC3615IUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IUF#TRPBF 783501-LTC3615IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783501-LTC3615IUF#TR PBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3615 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15022ATI+T; MAX15022ATI/V+; MAX15022ATI+; MAX15021ATI+; Introduction Date: April 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783501-LTC3615IUF#TRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3615
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX15022ATI+T; MAX15022ATI/V+; MAX15022ATI+; MAX15021ATI+;
Introduction Date: April 20, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783501-LTC3615IUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IUF#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#PBF - 1058229-LT1375IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details