Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3613EWKH#PBF 783497-LTC3613EWKH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783497-LTC3613EWKH#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: LTC3613 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN Multipad (7x9) Output Voltage MAX: 5.5V Input Voltage MIN: 4.5V Voltage Input MAX: 24V Alternative Parts (Cross-Reference): TPS548B22RVFT; TPS548B22RVFR; FAN23SV56MPX; FAN2356MPX; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783497-LTC3613EWKH#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: LTC3613 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN Multipad (7x9) Output Voltage MAX: 5.5V Input Voltage MIN: 4.5V Voltage Input MAX: 24V Alternative Parts (Cross-Reference): TPS548B22RVFT; TPS548B22RVFR; FAN23SV56MPX; FAN2356MPX; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3613EWKH#PBF - 783497-LTC3613EWKH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3613EWKH#PBF
783497-LTC3613EWKH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3613EWKH#PBF 783497-LTC3613EWKH#PBF
Manufacturer: Linear Technology Win Source Part Number: 783497-LTC3613EWKH#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: LTC3613 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN Multipad (7x9) Output Voltage MAX: 5.5V Input Voltage MIN: 4.5V Voltage Input MAX: 24V Alternative Parts (Cross-Reference): TPS548B22RVFT; TPS548B22RVFR; FAN23SV56MPX; FAN2356MPX; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783497-LTC3613EWKH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 56-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 15A
Family Name: LTC3613
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN Multipad (7x9)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 24V
Alternative Parts (Cross-Reference): TPS548B22RVFT; TPS548B22RVFR; FAN23SV56MPX; FAN2356MPX;
Introduction Date: November 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783497-LTC3613EWKH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3613EWKH#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 56-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171CT#06PBF - 072224-LT1171CT#06PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Flow 6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824IMSE#PBF - 020618-LTC3824IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details