Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#PBF 783489-LTC3611EWP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783489-LTC3611EWP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10A Family Name: LTC3611 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 32V Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): SiC437BED-T1-GE3; SiC438BED-T1-GE3; SiC437AED-T1-GE3; SiC438DED-T1-GE3; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783489-LTC3611EWP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10A Family Name: LTC3611 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 32V Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): SiC437BED-T1-GE3; SiC438BED-T1-GE3; SiC437AED-T1-GE3; SiC438DED-T1-GE3; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#PBF - 783489-LTC3611EWP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#PBF
783489-LTC3611EWP#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#PBF 783489-LTC3611EWP#PBF
Manufacturer: Linear Technology Win Source Part Number: 783489-LTC3611EWP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10A Family Name: LTC3611 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 32V Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): SiC437BED-T1-GE3; SiC438BED-T1-GE3; SiC437AED-T1-GE3; SiC438DED-T1-GE3; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783489-LTC3611EWP#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 64-PowerVFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 10A
Family Name: LTC3611
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Output Voltage MAX: 32V
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): SiC437BED-T1-GE3; SiC438BED-T1-GE3; SiC437AED-T1-GE3; SiC438DED-T1-GE3;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783489-LTC3611EWP#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 64-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRMPBF - 098398-LTC3200ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375HVCS8#TRPBF - 1058226-LT1375HVCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details