Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3610EWP#PBF 783488-LTC3610EWP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783488-LTC3610EWP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 12A Family Name: LTC3610 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 24V Input Voltage MIN: 4V Voltage Input MAX: 24V Alternative Parts (Cross-Reference): LTC3610IWP#PBF; LTC3610IWP#TRPBF; SC424MLTRT; MAX15035ETL+; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783488-LTC3610EWP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 12A Family Name: LTC3610 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 24V Input Voltage MIN: 4V Voltage Input MAX: 24V Alternative Parts (Cross-Reference): LTC3610IWP#PBF; LTC3610IWP#TRPBF; SC424MLTRT; MAX15035ETL+; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3610EWP#PBF - 783488-LTC3610EWP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3610EWP#PBF
783488-LTC3610EWP#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3610EWP#PBF 783488-LTC3610EWP#PBF
Manufacturer: Linear Technology Win Source Part Number: 783488-LTC3610EWP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 12A Family Name: LTC3610 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 24V Input Voltage MIN: 4V Voltage Input MAX: 24V Alternative Parts (Cross-Reference): LTC3610IWP#PBF; LTC3610IWP#TRPBF; SC424MLTRT; MAX15035ETL+; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783488-LTC3610EWP#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 64-PowerVFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 12A
Family Name: LTC3610
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Output Voltage MAX: 24V
Input Voltage MIN: 4V
Voltage Input MAX: 24V
Alternative Parts (Cross-Reference): LTC3610IWP#PBF; LTC3610IWP#TRPBF; SC424MLTRT; MAX15035ETL+;
Introduction Date: July 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783488-LTC3610EWP#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3610EWP#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 64-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6#TRPBF - 072335-LT1934IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details