Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3609IWKG#PBF 783487-LTC3609IWKG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783487-LTC3609IWKG#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 6A Family Name: LTC3609 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN-Multipad (7x8) Output Voltage MAX: 32V Input Voltage MIN: 4V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): R7986A; R7986ATR; NCP3155ADR2G; NCP3155BDR2G; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783487-LTC3609IWKG#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 6A Family Name: LTC3609 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN-Multipad (7x8) Output Voltage MAX: 32V Input Voltage MIN: 4V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): R7986A; R7986ATR; NCP3155ADR2G; NCP3155BDR2G; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3609IWKG#PBF - 783487-LTC3609IWKG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3609IWKG#PBF
783487-LTC3609IWKG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3609IWKG#PBF 783487-LTC3609IWKG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783487-LTC3609IWKG#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 6A Family Name: LTC3609 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN-Multipad (7x8) Output Voltage MAX: 32V Input Voltage MIN: 4V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): R7986A; R7986ATR; NCP3155ADR2G; NCP3155BDR2G; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783487-LTC3609IWKG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 52-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 6A
Family Name: LTC3609
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN-Multipad (7x8)
Output Voltage MAX: 32V
Input Voltage MIN: 4V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): R7986A; R7986ATR; NCP3155ADR2G; NCP3155BDR2G;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783487-LTC3609IWKG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3609IWKG#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 52-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data