Manufacturer: Linear Technology
Win Source Part Number: 783486-LTC3609EWKG#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 52-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 6A
Family Name: LTC3609
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN-Multipad (7x8)
Output Voltage MAX: 32V
Input Voltage MIN: 4V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): R7986A; R7986ATR; NCP3155ADR2G; NCP3155BDR2G;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783486-LTC3609EWKG#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3609EWKG#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 52-VFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |