Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3607EMSE#PBF 783483-LTC3607EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783483-LTC3607EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3607 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 15V Input Voltage MIN: 4.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62150RGTRF0; TPS62152TRGTRQ1; TPS62150RGT; XC9264B75DER-G; Introduction Date: August 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783483-LTC3607EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3607 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 15V Input Voltage MIN: 4.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62150RGTRF0; TPS62152TRGTRQ1; TPS62150RGT; XC9264B75DER-G; Introduction Date: August 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3607EMSE#PBF - 783483-LTC3607EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3607EMSE#PBF
783483-LTC3607EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3607EMSE#PBF 783483-LTC3607EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783483-LTC3607EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3607 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 15V Input Voltage MIN: 4.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62150RGTRF0; TPS62152TRGTRQ1; TPS62150RGT; XC9264B75DER-G; Introduction Date: August 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783483-LTC3607EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3607
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): TPS62150AQRGTRQ1; LTC3355IUF#PBF; LTC3624IMSE-2#PBF; TPS62150RGTRF0; TPS62152TRGTRQ1; TPS62150RGT; XC9264B75DER-G;
Introduction Date: August 06, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783483-LTC3607EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3607EMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data