Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605AEUF#TRPBF 783477-LTC3605AEUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783477-LTC3605AEUF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Family Name: LTC3605A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 19.8V Input Voltage MIN: 4V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; AOZ6605PI; TPS54325TPWPRQ1; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783477-LTC3605AEUF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Family Name: LTC3605A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 19.8V Input Voltage MIN: 4V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; AOZ6605PI; TPS54325TPWPRQ1; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605AEUF#TRPBF - 783477-LTC3605AEUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605AEUF#TRPBF
783477-LTC3605AEUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605AEUF#TRPBF 783477-LTC3605AEUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783477-LTC3605AEUF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Family Name: LTC3605A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 19.8V Input Voltage MIN: 4V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; AOZ6605PI; TPS54325TPWPRQ1; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783477-LTC3605AEUF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: LTC3605A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Output Voltage MAX: 19.8V
Input Voltage MIN: 4V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; AOZ6605PI; TPS54325TPWPRQ1;
Introduction Date: May 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783477-LTC3605AEUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605AEUF#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data