Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604IUD#PBF 783475-LTC3604IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783475-LTC3604IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3604 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 14.52V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): NX7101IDM-TR; NX7101IDM; AP6502S-13; LX7104ISF; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783475-LTC3604IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3604 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 14.52V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): NX7101IDM-TR; NX7101IDM; AP6502S-13; LX7104ISF; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604IUD#PBF - 783475-LTC3604IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604IUD#PBF
783475-LTC3604IUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604IUD#PBF 783475-LTC3604IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783475-LTC3604IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3604 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 14.52V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): NX7101IDM-TR; NX7101IDM; AP6502S-13; LX7104ISF; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783475-LTC3604IUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3604
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Output Voltage MAX: 14.52V
Input Voltage MIN: 3.6V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): NX7101IDM-TR; NX7101IDM; AP6502S-13; LX7104ISF;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783475-LTC3604IUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604IUD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF - 087993-LT1936EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#TRPBF - 1058392-LT1506CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details