Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604EUD#PBF 783473-LTC3604EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783473-LTC3604EUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3604 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 14.52V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): AOZ1020AI; AOZ1020AIL; NX7101IDM-TR; NX7101IDM; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783473-LTC3604EUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3604 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 14.52V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): AOZ1020AI; AOZ1020AIL; NX7101IDM-TR; NX7101IDM; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604EUD#PBF - 783473-LTC3604EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604EUD#PBF
783473-LTC3604EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604EUD#PBF 783473-LTC3604EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783473-LTC3604EUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3604 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 14.52V Input Voltage MIN: 3.6V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): AOZ1020AI; AOZ1020AIL; NX7101IDM-TR; NX7101IDM; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783473-LTC3604EUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3604
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Output Voltage MAX: 14.52V
Input Voltage MIN: 3.6V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): AOZ1020AI; AOZ1020AIL; NX7101IDM-TR; NX7101IDM;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783473-LTC3604EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3604EUD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVIR#PBF - 1058189-LT1371HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details