Manufacturer: Linear Technology
Win Source Part Number: 783463-LTC3602EFE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3602
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 9.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LTC3602IFE#TRPBF; LTC3602IFE#PBF; PSA60; PSA60TR;
Introduction Date: February 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783463-LTC3602EFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3602EFE#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 volts |