Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589HUJ-2#PBF 783457-LTC3589HUJ-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783457-LTC3589HUJ-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589HUJ-2#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783457-LTC3589HUJ-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589HUJ-2#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589HUJ-2#PBF - 783457-LTC3589HUJ-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589HUJ-2#PBF
783457-LTC3589HUJ-2#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589HUJ-2#PBF 783457-LTC3589HUJ-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783457-LTC3589HUJ-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589HUJ-2#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783457-LTC3589HUJ-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589HUJ-2#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783457-LTC3589HUJ-2#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589HUJ-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706SCN - 1257636-SP706SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details