Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#PBF 783446-LTC3577EUFF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783446-LTC3577EUFF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF#TRPBF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783446-LTC3577EUFF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF#TRPBF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#PBF - 783446-LTC3577EUFF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#PBF
783446-LTC3577EUFF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#PBF 783446-LTC3577EUFF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783446-LTC3577EUFF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF#TRPBF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783446-LTC3577EUFF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-PowerWFQFN
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3577
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (4x7)
Alternative Parts (Cross-Reference): LTC3577EUFF#TRPBF;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783446-LTC3577EUFF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CS8/TR - 072449-LTC1326CS8/TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF - 1063372-LTC4211IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRMPBF - 1061076-LTC1728HS5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details