Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUDC#PBF 783444-LTC3569IUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783444-LTC3569IUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1.2A Family Name: LTC3569 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX20014ATGA/V+; LTC3569IFE; LTC3569IUDC#TRPBF; Introduction Date: January 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783444-LTC3569IUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1.2A Family Name: LTC3569 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX20014ATGA/V+; LTC3569IFE; LTC3569IUDC#TRPBF; Introduction Date: January 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUDC#PBF - 783444-LTC3569IUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUDC#PBF
783444-LTC3569IUDC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUDC#PBF 783444-LTC3569IUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783444-LTC3569IUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1.2A Family Name: LTC3569 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX20014ATGA/V+; LTC3569IFE; LTC3569IUDC#TRPBF; Introduction Date: January 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783444-LTC3569IUDC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA, 1.2A
Family Name: LTC3569
Output Voltage: 0.425V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX20014ATGA/V+; LTC3569IFE; LTC3569IUDC#TRPBF;
Introduction Date: January 05, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783444-LTC3569IUDC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUDC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.4250 volts
Unlock Full Specs
to access all available technical data