Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUD#TRPBF 783443-LTC3569IUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783443-LTC3569IUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1.2A Family Name: LTC3569 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3569IFE; LTC3569IUD#PBF; Introduction Date: January 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783443-LTC3569IUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1.2A Family Name: LTC3569 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3569IFE; LTC3569IUD#PBF; Introduction Date: January 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUD#TRPBF - 783443-LTC3569IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUD#TRPBF
783443-LTC3569IUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUD#TRPBF 783443-LTC3569IUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783443-LTC3569IUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1.2A Family Name: LTC3569 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3569IFE; LTC3569IUD#PBF; Introduction Date: January 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783443-LTC3569IUD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz, 1MHz ~ 3MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA, 1.2A
Family Name: LTC3569
Output Voltage: 0.425V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3569IFE; LTC3569IUD#PBF;
Introduction Date: January 05, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783443-LTC3569IUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3569IUD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.4250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details