Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3564EDCB#TRPBF 783431-LTC3564EDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783431-LTC3564EDCB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.25A Family Name: LTC3564 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): FT441Aa; NCP6332BMTAATBG; AP3406AKT-ADJTRG1; XM5202; Introduction Date: June 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783431-LTC3564EDCB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.25A Family Name: LTC3564 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): FT441Aa; NCP6332BMTAATBG; AP3406AKT-ADJTRG1; XM5202; Introduction Date: June 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3564EDCB#TRPBF - 783431-LTC3564EDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3564EDCB#TRPBF
783431-LTC3564EDCB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3564EDCB#TRPBF 783431-LTC3564EDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783431-LTC3564EDCB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.25A Family Name: LTC3564 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): FT441Aa; NCP6332BMTAATBG; AP3406AKT-ADJTRG1; XM5202; Introduction Date: June 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783431-LTC3564EDCB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.25A
Family Name: LTC3564
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): FT441Aa; NCP6332BMTAATBG; AP3406AKT-ADJTRG1; XM5202;
Introduction Date: June 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783431-LTC3564EDCB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3564EDCB#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#TRPBF - 1057700-LT1054IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF - 1058208-LT1374CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details