Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#PBF 783424-LTC3556EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783424-LTC3556EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3556 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MCP73833-AMI/UN; MCP73871T-2CCI/ML; MCP73833-FCI/UN; MCP73871T-2CAI/ML; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783424-LTC3556EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3556 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MCP73833-AMI/UN; MCP73871T-2CCI/ML; MCP73833-FCI/UN; MCP73871T-2CAI/ML; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#PBF - 783424-LTC3556EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#PBF
783424-LTC3556EUFD#PBF
PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#PBF 783424-LTC3556EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783424-LTC3556EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3556 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MCP73833-AMI/UN; MCP73871T-2CCI/ML; MCP73833-FCI/UN; MCP73871T-2CAI/ML; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783424-LTC3556EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3556
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): MCP73833-AMI/UN; MCP73871T-2CCI/ML; MCP73833-FCI/UN; MCP73871T-2CAI/ML;
Introduction Date: December 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783424-LTC3556EUFD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#PBF - 1060956-LTC1647-2CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#TRPBF - 1061068-LTC1726ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details