Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3554EUD-1#PBF 783416-LTC3554EUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783416-LTC3554EUD-1# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73871-1AAI/ML; MCP73832T-4ADI/OT; MCP73871T-1AAI/ML; MCP73838T-NVI/MF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783416-LTC3554EUD-1# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73871-1AAI/ML; MCP73832T-4ADI/OT; MCP73871T-1AAI/ML; MCP73838T-NVI/MF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-1#PBF - 783416-LTC3554EUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-1#PBF
783416-LTC3554EUD-1#PBF
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-1#PBF 783416-LTC3554EUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783416-LTC3554EUD-1# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73871-1AAI/ML; MCP73832T-4ADI/OT; MCP73871T-1AAI/ML; MCP73838T-NVI/MF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783416-LTC3554EUD-1#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3554-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 20-QFN (3x3)
Alternative Parts (Cross-Reference): MCP73871-1AAI/ML; MCP73832T-4ADI/OT; MCP73871T-1AAI/ML; MCP73838T-NVI/MF;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783416-LTC3554EUD-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3554EUD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF - 1062204-LTC2914CDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF - 119541-LTC3555EUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details