Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AIDD#PBF 783406-LTC3548AIDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783406-LTC3548AIDD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA, 800mA Family Name: LTC3548A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2206BML TR; MIC2206BML; LTC3548AEMSE#PBF; LTC3548AEDD#TRPBF; Introduction Date: August 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783406-LTC3548AIDD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA, 800mA Family Name: LTC3548A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2206BML TR; MIC2206BML; LTC3548AEMSE#PBF; LTC3548AEDD#TRPBF; Introduction Date: August 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AIDD#PBF - 783406-LTC3548AIDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AIDD#PBF
783406-LTC3548AIDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AIDD#PBF 783406-LTC3548AIDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783406-LTC3548AIDD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA, 800mA Family Name: LTC3548A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2206BML TR; MIC2206BML; LTC3548AEMSE#PBF; LTC3548AEDD#TRPBF; Introduction Date: August 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783406-LTC3548AIDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA, 800mA
Family Name: LTC3548A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2206BML TR; MIC2206BML; LTC3548AEMSE#PBF; LTC3548AEDD#TRPBF;
Introduction Date: August 10, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783406-LTC3548AIDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AIDD#PBF
Configuration / Function Buck; Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082IQ#PBF - 1057760-LT1082IQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details