Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545IUD#PBF 783400-LTC3545IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783400-LTC3545IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3545 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545IUD#TRPBF; Introduction Date: January 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783400-LTC3545IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3545 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545IUD#TRPBF; Introduction Date: January 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545IUD#PBF - 783400-LTC3545IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545IUD#PBF
783400-LTC3545IUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545IUD#PBF 783400-LTC3545IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783400-LTC3545IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3545 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545IUD#TRPBF; Introduction Date: January 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783400-LTC3545IUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: LTC3545
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545IUD#TRPBF;
Introduction Date: January 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783400-LTC3545IUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545IUD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data