Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3544EUD#TRPBF 783399-LTC3544EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783399-LTC3544EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 100mA, 200mA(2), 300mA Family Name: LTC3544 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3544EUD; LTC3544EUD#TR; LTC3544EUD#PBF; Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783399-LTC3544EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 100mA, 200mA(2), 300mA Family Name: LTC3544 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3544EUD; LTC3544EUD#TR; LTC3544EUD#PBF; Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3544EUD#TRPBF - 783399-LTC3544EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3544EUD#TRPBF
783399-LTC3544EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3544EUD#TRPBF 783399-LTC3544EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783399-LTC3544EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 100mA, 200mA(2), 300mA Family Name: LTC3544 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3544EUD; LTC3544EUD#TR; LTC3544EUD#PBF; Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783399-LTC3544EUD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 100mA, 200mA(2), 300mA
Family Name: LTC3544
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3544EUD; LTC3544EUD#TR; LTC3544EUD#PBF;
Introduction Date: May 25, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783399-LTC3544EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3544EUD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301IS8#TRPBF - 1058112-LT1301IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details