Manufacturer: Linear Technology
Win Source Part Number: 783397-LTC3541EDD#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 0.9 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 5 V, 500mA
Voltage/Current - Output 2: 0.4 V ~ 4.1 V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LTC3541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): AME5252-AVBADJ; MAX15021ATI/V+; MAX15021ATI/V+T; MAX15021ATI+;
Introduction Date: December 20, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783397-LTC3541EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3541EDD#PBF |
| Package Type | Other; 10-WFDFN Exposed Pad |