Manufacturer: Linear Technology
Win Source Part Number: 783395-LTC3535EDD#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 550mA (Switch)
Family Name: LTC3535
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Output Voltage MAX: 5.25V
Input Voltage MIN: 0.5V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): LTC3535EDD#TRPBF;
Introduction Date: January 05, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783395-LTC3535EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3535EDD#PBF |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.5 volts |