Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EDHC#PBF 783394-LTC3534EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783394-LTC3534EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3534EDHC#PBF Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 7V Input Voltage MIN: 2.4V Voltage Input MAX: 7V Alternative Parts (Cross-Reference): MCP1601-I/MS; TPS62000QDGSRCT; MAX1820ZEBC; MAX1820YEBC+; Introduction Date: February 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783394-LTC3534EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3534EDHC#PBF Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 7V Input Voltage MIN: 2.4V Voltage Input MAX: 7V Alternative Parts (Cross-Reference): MCP1601-I/MS; TPS62000QDGSRCT; MAX1820ZEBC; MAX1820YEBC+; Introduction Date: February 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EDHC#PBF - 783394-LTC3534EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EDHC#PBF
783394-LTC3534EDHC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EDHC#PBF 783394-LTC3534EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783394-LTC3534EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3534EDHC#PBF Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 7V Input Voltage MIN: 2.4V Voltage Input MAX: 7V Alternative Parts (Cross-Reference): MCP1601-I/MS; TPS62000QDGSRCT; MAX1820ZEBC; MAX1820YEBC+; Introduction Date: February 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783394-LTC3534EDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3534EDHC#PBF
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 7V
Input Voltage MIN: 2.4V
Voltage Input MAX: 7V
Alternative Parts (Cross-Reference): MCP1601-I/MS; TPS62000QDGSRCT; MAX1820ZEBC; MAX1820YEBC+;
Introduction Date: February 10, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783394-LTC3534EDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EDHC#PBF
Configuration / Function Buck; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8#TRPBF - 002789-LTC1474CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-3.3#TRPBF - 1006805-LTC3621IDCB-3.3#TRPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#PBF - 1058231-LT1375IS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details