Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#PBF 783393-LTC3532EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783393-LTC3532EMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 300kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3532 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 5.25V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BA9701F; LTC3532EMS#TR; LTC3532EMS; LTC3532EMS#TRM; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783393-LTC3532EMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 300kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3532 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 5.25V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BA9701F; LTC3532EMS#TR; LTC3532EMS; LTC3532EMS#TRM; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#PBF - 783393-LTC3532EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#PBF
783393-LTC3532EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#PBF 783393-LTC3532EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783393-LTC3532EMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 300kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3532 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 5.25V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BA9701F; LTC3532EMS#TR; LTC3532EMS; LTC3532EMS#TRM; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783393-LTC3532EMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3532
Output Voltage: 2.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Output Voltage MAX: 5.25V
Input Voltage MIN: 2.4V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BA9701F; LTC3532EMS#TR; LTC3532EMS; LTC3532EMS#TRM;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783393-LTC3532EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#PBF
Configuration / Function Buck; Boost; Buck-Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1269CQ - 086435-LT1269CQ - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details