Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3#TRPBF 783389-LTC3531ES6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783389-LTC3531ES6-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3531-3 Output Voltage: 3.02V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA; Introduction Date: November 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783389-LTC3531ES6-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3531-3 Output Voltage: 3.02V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA; Introduction Date: November 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3#TRPBF - 783389-LTC3531ES6-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3#TRPBF
783389-LTC3531ES6-3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3#TRPBF 783389-LTC3531ES6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783389-LTC3531ES6-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3531-3 Output Voltage: 3.02V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA; Introduction Date: November 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783389-LTC3531ES6-3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA
Family Name: LTC3531-3
Output Voltage: 3.02V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA;
Introduction Date: November 18, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783389-LTC3531ES6-3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3#TRPBF
Configuration / Function Buck; Boost; Buck-Boost; Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5#PBF - 1058457-LT1576CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details