Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531EDD-3.3#TRPBF 783388-LTC3531EDD-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783388-LTC3531EDD-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3531-3.3 Output Voltage: 3.32V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA; Introduction Date: November 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783388-LTC3531EDD-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3531-3.3 Output Voltage: 3.32V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA; Introduction Date: November 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531EDD-3.3#TRPBF - 783388-LTC3531EDD-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531EDD-3.3#TRPBF
783388-LTC3531EDD-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531EDD-3.3#TRPBF 783388-LTC3531EDD-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783388-LTC3531EDD-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3531-3.3 Output Voltage: 3.32V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA; Introduction Date: November 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783388-LTC3531EDD-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA
Family Name: LTC3531-3.3
Output Voltage: 3.32V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TC660COA; TC660EPA; TC660EOA; TC660CPA;
Introduction Date: November 18, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783388-LTC3531EDD-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531EDD-3.3#TRPBF
Configuration / Function Buck; Boost; Buck-Boost; Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406ES5#TRMPBF - 072562-LTC3406ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-3.3#TRPBF - 002791-LTC1474IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#PBF - 1058215-LT1374HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details