Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRMPBF 783386-LTC3528EDDB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783386-LTC3528EDDB-2 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A (Switch) Family Name: LTC3528 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.88V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1687EUE; MAX1687EUE+; MAX1687EUE+T; MAX1760ETB-T; Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783386-LTC3528EDDB-2 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A (Switch) Family Name: LTC3528 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.88V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1687EUE; MAX1687EUE+; MAX1687EUE+T; MAX1760ETB-T; Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRMPBF - 783386-LTC3528EDDB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRMPBF
783386-LTC3528EDDB-2#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRMPBF 783386-LTC3528EDDB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783386-LTC3528EDDB-2 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A (Switch) Family Name: LTC3528 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.88V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1687EUE; MAX1687EUE+; MAX1687EUE+T; MAX1760ETB-T; Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783386-LTC3528EDDB-2#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Family Name: LTC3528
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Output Voltage MAX: 5.25V
Input Voltage MIN: 0.88V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1687EUE; MAX1687EUE+; MAX1687EUE+T; MAX1760ETB-T;
Introduction Date: August 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783386-LTC3528EDDB-2#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRMPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC-2#PBF - 020575-LTC3417AEDHC-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EMSE#PBF - 020568-LTC3407EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#PBF - 072196-LT1107CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details